EN
  • EN
  • DE

SST49LF003B-33-4C-NH

Part No SST49LF003B-33-4C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193632-SST49LF003B-33-4C-NH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST49LF003B-33-4C-NH CAD Model

Description

Microchip Technology's SST49LF003B-33-4C-NH: A Robust Firmware Flash Memory Solution

The SST49LF003B-33-4C-NH is a cutting-edge flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for firmware code and data. This 3 Mbit flash memory chip operates at a voltage of 3.3V and features a 33 MHz read frequency, making it a suitable choice for a wide range of applications that require fast and stable performance.

With its LPC (Low Pin Count) interface, the SST49LF003B-33-4C-NH ensures a minimalistic and cost-effective design approach, allowing for easy integration into various system architectures. This interface is particularly advantageous for embedded systems where space and pin count are at a premium.

The device comes in a PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling. Its 'NH' suffix indicates the standard temperature range, making it a versatile component for general-purpose use in environments with typical temperature variations.

One of the key features of the SST49LF003B-33-4C-NH is its support for the Auto Address Increment (AAI) programming, which significantly enhances the programming speed by allowing multiple bytes to be programmed in a single operation. This feature is particularly beneficial for applications where time and efficiency are critical during the firmware update process.

The device also boasts a superior endurance and data retention capability. With its robust design, it can withstand a minimum of 100,000 program/erase cycles and offers a data retention period of at least 20 years, ensuring the longevity and reliability of the data stored within.

Furthermore, the SST49LF003B-33-4C-NH provides various security features, including software and hardware write protection options. These features are crucial for applications that demand high levels of data integrity and protection against unauthorized modifications.

In summary, the SST49LF003B-33-4C-NH from Microchip Technology is a high-performance, low-power flash memory chip that offers a perfect blend of speed, reliability, and security for storing firmware and data in a broad spectrum of electronic applications.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess