The SST49LF003A-33-4C-NHE is a cutting-edge Flash memory device from the renowned manufacturer Microchip Technology. This 3 Mbit (384K x 8) Flash memory chip is designed to provide high performance and reliability for a wide range of computing and embedded systems applications.
Key Features
- Memory Size: 3 Mbit (384K x 8)
- Memory Interface: Parallel
- Speed: 33 MHz
- Voltage: 2.7V to 3.6V
- Package / Case: 32-Ld PLCC (Plastic Leaded Chip Carrier)
- Temperature Range: -40°C to +85°C (Industrial Grade)
- Access Time: Fast read and write capabilities for efficient data handling
- Security: Hardware-based security features to protect sensitive data
- Endurance: High cycling endurance and long data retention
Applications
The SST49LF003A-33-4C-NHE is versatile and can be used in various applications, including:
- Embedded systems
- Computer BIOS chips
- Networking hardware
- Telecommunications equipment
- Industrial control systems
- Consumer electronics
Advantages
This memory chip offers several advantages that make it a go-to choice for designers and engineers:
- Its fast access time and high-speed operation enhance the overall performance of systems it is integrated into.
- The robust temperature range ensures reliable operation under extreme conditions, making it suitable for industrial applications.
- With its high endurance and long data retention, it provides a reliable solution for storing firmware and critical data.
- The PLCC packaging allows for easy integration into various circuit board designs.
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability, and the SST49LF003A-33-4C-NHE is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals.