EN
  • EN
  • DE

SST39WF400B-70-4I-VA

Part No SST39WF400B-70-4I-VA
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL WAFER / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Die
Supplier Device Package Wafer
Base Product Number SST39WF400
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254336-SST39WF400B-70-4I-VA
Ultra Librarian 3D Model Ultra Librarian SST39WF400B-70-4I-VA CAD Model

Description

Microchip Technology SST39WF400B-70-4I-VA Flash Memory

The SST39WF400B-70-4I-VA from Microchip Technology is a high-performance, dual-bank, 4 Mbit Flash memory device that is designed to deliver reliability and versatility for a wide range of data storage applications. This non-volatile memory component is part of the SuperFlash® family, which is renowned for its robust endurance and fast erase and write capabilities.

Key Features

  • Memory Size: The device offers a storage capacity of 4 Mbit, organized as 256K x 16 bits, providing ample space for firmware storage, boot code, and data logging in embedded systems.
  • Access Time: With an access time of 70 ns, this flash memory provides swift read operations, enabling efficient code execution directly from the flash memory (execute-in-place) without the need for shadowing on RAM.
  • Dual-Bank Architecture: The dual-bank feature allows for concurrent operations, such as program or erase in one bank while reading from the other, enhancing the performance of the system.
  • Low Power Consumption: The SST39WF400B-70-4I-VA is designed for low power consumption, making it suitable for power-sensitive applications.
  • Temperature Range: This device operates within the industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions.
  • Superior Reliability: With a typical endurance of 100,000 cycles and data retention of over 100 years, the device ensures data integrity and longevity.
  • Flexible Programming: The flash memory supports both byte and word programming, providing flexibility for different programming requirements.
  • Package: Available in a 48-lead TSOP package, the SST39WF400B-70-4I-VA is designed for easy PCB integration and space-saving considerations.

Applications

With its advanced features, the SST39WF400B-70-4I-VA is ideal for a variety of applications including:

  • Embedded systems and microcontroller-based applications
  • Boot code storage and configuration data
  • Automotive electronics
  • Industrial control systems
  • Networking and telecommunications equipment

Overall, the SST39WF400B-70-4I-VA is a reliable and efficient solution for designers looking for a high-quality, dual-bank flash memory component that delivers both performance and durability.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess