Microchip Technology SST39WF1602-70-4I-B3KE-T Flash Memory
The SST39WF1602-70-4I-B3KE-T is a high-performance, dual-bank, 16-Mbit Flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of embedded applications. This non-volatile memory component is part of the SuperFlash® family, which is renowned for its high endurance, low power consumption, and flexible erase capabilities.
Key Features
- Memory Capacity: 16 Mbit (2M x 8-bit)
- Speed: Access time of 70 ns, enabling swift read operations and efficient performance in time-critical tasks.
- Voltage Range: Operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
- Package: Available in a 48-ball TFBGA package, which offers a compact footprint for space-constrained designs.
- Endurance: Provides a minimum of 100,000 erase/write cycles, ensuring longevity and durability for applications that require frequent data updates.
- Data Retention: Guarantees data retention for a minimum of 20 years, offering a stable and dependable storage solution over an extended period.
Applications
The SST39WF1602-70-4I-B3KE-T Flash memory is ideal for a variety of applications where reliable and persistent data storage is critical. It is commonly used in:
- Embedded control systems
- Automotive electronics
- Industrial control and monitoring
- Telecommunication infrastructure
- Consumer electronics
- Medical devices
- Internet of Things (IoT) devices
Programming and Erasure
The device supports Sector and Block Erase functions, providing designers with flexibility in managing memory storage and data security. It also features a uniform sector architecture for easy integration and simplified firmware development. The SST39WF1602-70-4I-B3KE-T is designed to support rapid programming, which is facilitated by the SuperFlash technology, allowing for efficient production programming and in-system updates.
With its robust design and advanced features, the SST39WF1602-70-4I-B3KE-T from Microchip Technology is a superior choice for developers looking for a reliable Flash memory solution that combines performance, durability, and ease of use.