EN
  • EN
  • DE

SST39VF801C-70-4I-EKE-T

Part No SST39VF801C-70-4I-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39VF801
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254309-SST39VF801C-70-4I-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF801C-70-4I-EKE-T CAD Model

Description

Microchip Technology SST39VF801C-70-4I-EKE-T Flash Memory

The SST39VF801C-70-4I-EKE-T is a high-performance CMOS Multi-Purpose Flash (MPF) product from Microchip Technology. Designed for a wide array of applications, this flash memory offers a convenient and flexible storage solution that is both reliable and efficient. Its 8-Mbit (512K x16) structure provides ample space for firmware storage, code shadowing, and data storage in embedded systems.

This particular model operates with a power supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications. The device is characterized by its fast read and write capabilities, with an access time of 70ns, ensuring quick data retrieval and smooth system performance. The SST39VF801C-70-4I-EKE-T is designed to be used in both commercial (I-temp) and industrial (E-temp) temperature ranges, providing versatility across different environments.

One of the key features of this flash memory is its Enhanced Write/Erase capabilities. It supports sector-erase and block-erase functions, allowing for efficient memory management and flexibility in data handling. The chip's endurance is rated for a minimum of 100,000 cycles, with data retention of at least 20 years, ensuring the longevity and reliability of stored information.

The SST39VF801C-70-4I-EKE-T is provided in a 48-pin TSOP (Thin Small Outline Package) that is both space-saving and easy to integrate into various circuit designs. This package type is ideal for PCBs where space is at a premium, without compromising on the robustness or the thermal characteristics of the device.

For ease of use, this flash memory supports a simple command-set and is designed for low-power consumption, making it an excellent choice for battery-powered devices. Its compatibility with JEDEC standards ensures that it can be easily integrated into existing designs without the need for significant changes to the hardware or software architecture.

In conclusion, the SST39VF801C-70-4I-EKE-T from Microchip Technology is a versatile and robust flash memory solution that offers fast access times, high endurance, and a wide operating temperature range, making it an ideal choice for a broad spectrum of applications in the electronics industry.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess