Product Overview: SST39VF800A-70-4I-M1QE
The SST39VF800A-70-4I-M1QE is a high-quality Flash memory device from Microchip Technology, renowned for its reliability and performance in a wide range of applications. This non-volatile memory chip offers a substantial 8 Mbit (1M x 8-bit) storage capacity, making it an ideal solution for storing firmware, boot code, and other critical data in embedded systems.
Engineered with Microchip's proprietary SuperFlash technology, this component boasts a 70 ns access time, which ensures swift data retrieval and contributes to the overall system responsiveness. The device operates within the industrial temperature range of -40°C to +85°C, providing stable performance even in extreme conditions, making it suitable for industrial and automotive applications where reliability is paramount.
Key Features:
- Memory Size: 8 Mbit (1M x 8-bit)
- Access Time: 70 ns
- Operating Temperature Range: -40°C to +85°C
- Interface Type: Parallel
- Supply Voltage: 2.7V to 3.6V
- Packaging: 48-LQFP (Low-profile Quad Flat Package)
- Endurance: 100,000 cycles per sector typical
The SST39VF800A-70-4I-M1QE features a Parallel interface, which is commonly used in embedded systems for its simplicity and speed. The device is packaged in a compact 48-LQFP, which minimizes the footprint on printed circuit boards and is suitable for space-constrained applications.
This Flash memory also offers versatility with its sector-erase and block-erase capabilities, allowing for flexible data management and updates. The typical endurance of 100,000 cycles per sector ensures a long operational lifespan, reducing the need for frequent replacements and maintenance.
In summary, the SST39VF800A-70-4I-M1QE from Microchip Technology is a robust and reliable Flash memory solution designed to meet the rigorous demands of modern embedded systems. Its fast access time, industrial temperature range, and high endurance make it an excellent choice for designers looking to integrate a dependable storage component into their projects.