Microchip Technology SST39VF6402B-70-4I-B1KE Flash Memory
The SST39VF6402B-70-4I-B1KE is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory manufactured by Microchip Technology. This device offers a storage capacity of 64 Mbit and is designed to provide reliable data retention, fast read access time, and low power consumption, making it an ideal solution for a wide range of applications in the industrial, medical, automotive, and telecommunications sectors.
Key Features:
- Memory Size: 64 Mbit (4M x 16-bit) designed to provide ample storage for firmware code, parameter settings, and data logging.
- Speed: Access time of 70 ns, enabling quick data retrieval for time-sensitive applications.
- Voltage Range: Operates within a voltage range of 2.7V to 3.6V, compatible with a variety of low-power circuits and battery-operated devices.
- Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Endurance: Non-volatile storage with a minimum of 100,000 erase and program cycles per sector, offering a robust memory solution.
- Data Retention: Offers a data retention period of at least 20 years, providing long-term stability for stored information.
- Programming: Sector-Erase capability and Byte-Programming for flexibility and ease of use during application development and updates.
Advanced Technologies:
The SST39VF6402B-70-4I-B1KE incorporates SuperFlash® technology, which is known for its excellent reliability and endurance. This technology also allows for low power consumption and fast erase and write times, contributing to the efficiency of the overall system.
Applications:
With its robust feature set, the SST39VF6402B-70-4I-B1KE is well-suited for a variety of applications that require high-density, non-volatile memory storage. These applications include embedded systems, digital cameras, MP3 players, and other consumer electronics. It is also commonly used in industrial control systems, medical devices, and automotive electronics where long-term data integrity and device reliability are paramount.
Overall, the SST39VF6402B-70-4I-B1KE from Microchip Technology represents a reliable and efficient solution for designers and engineers looking to integrate high-capacity flash memory into their products.