EN
  • EN
  • DE

SST39VF402C-70-4C-EKE

Part No SST39VF402C-70-4C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70NS 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 126134-SST39VF402C-70-4C-EKE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF402C-70-4C-EKE CAD Model

Description

Microchip Technology SST39VF402C-70-4C-EKE Flash Memory

The SST39VF402C-70-4C-EKE is a high-quality, reliable flash memory device from Microchip Technology, designed to offer a robust storage solution for a wide range of applications. This 4 Mbit (512K x 8) flash memory chip is part of the SuperFlash® family, which is known for its high performance and endurance.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Parallel
  • Supply Voltage Range: 2.7V to 3.6V
  • Access Time: 70 ns
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: TSOP-48
  • Endurance: 100,000 cycles (minimum)

This flash memory chip is designed for flexibility and ease of use, featuring a sector-erase and block-erase capability, which allows for efficient memory management and simplifies software development. The SST39VF402C-70-4C-EKE also supports a full chip erase option, making it an excellent choice for applications that require frequent code or data updates.

Performance and Reliability:

The device's fast access time makes it suitable for high-performance microcontroller-based systems. With its low power consumption and wide operating temperature range, the SST39VF402C-70-4C-EKE is ideal for demanding environments, ensuring reliable performance in both industrial and consumer applications.

Applications:

Thanks to its robust feature set, the SST39VF402C-70-4C-EKE is a versatile component that can be used in a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Networking and telecommunications
  • Consumer electronics
  • Industrial control systems
  • Medical devices

Microchip's commitment to quality ensures that the SST39VF402C-70-4C-EKE flash memory chip is a reliable solution for storing boot code, firmware, and data that requires frequent updating. Its compatibility with most microcontrollers and the ability to withstand harsh conditions make it an excellent choice for designers looking to integrate flash memory into their products.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess