EN
  • EN
  • DE

SST39VF400A-70-4I-C1QE

Part No SST39VF400A-70-4I-C1QE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70NS 48XFLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-XFLGA (6x4)
Win Source Part Number 212155-SST39VF400A-70-4I-C1QE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF400A-70-4I-C1QE CAD Model

Description

Microchip Technology SST39VF400A-70-4I-C1QE Flash Memory

The SST39VF400A-70-4I-C1QE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This 4 Mbit (512K x8) Flash memory device is designed to deliver reliable storage solutions for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and networking devices.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 70 ns
  • Operating Voltage: 2.7V to 3.6V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package: 48-LD TSOP (Type I)
  • Endurance: 100,000 cycles per block
  • Data Retention: 100 years
  • Interface Type: Parallel

The SST39VF400A-70-4I-C1QE offers a fast access time of 70 nanoseconds, enabling quick read operations which is crucial for time-sensitive tasks. Its low power consumption and wide operating voltage range from 2.7V to 3.6V make it an energy-efficient choice for battery-operated devices.

Designed to withstand harsh environments, this robust flash memory operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions. The device comes in a 48-lead Thin Small Outline Package (TSOP), which is suitable for PCBs with space constraints.

With a high endurance of 100,000 write cycles per block and a data retention rate of 100 years, the SST39VF400A-70-4I-C1QE provides a dependable non-volatile memory solution. It supports Sector-Erase and Block-Erase functions, allowing for flexible data management and efficient use of memory space.

Furthermore, the parallel interface of this device facilitates easy integration into existing hardware architectures, making it a versatile choice for designers and engineers looking to incorporate reliable flash memory into their projects.

In summary, the SST39VF400A-70-4I-C1QE from Microchip Technology is a high-quality, durable flash memory component that offers excellent performance and reliability for a variety of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess