EN
  • EN
  • DE

SST39VF200A-70-4C-EK

Part No SST39VF200A-70-4C-EK
Manufacturer Microchip Technology
Catalog Memory
Description FLASH NOR 2MB 70NS COMMERCIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Mbit
Memory Organization 128K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Standard Package 480 pcs
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 677234-SST39VF200A-70-4C-EK
Ultra Librarian 3D Model Ultra Librarian SST39VF200A-70-4C-EK CAD Model

Description

Microchip Technology SST39VF200A-70-4C-EK Flash Memory

The SST39VF200A-70-4C-EK is a high-quality, reliable flash memory device from Microchip Technology, designed to offer a versatile storage solution for a wide range of applications. This NOR Flash memory chip features a 2 Megabit capacity with a 70 ns access time, making it an excellent choice for performance-critical applications that require fast read speeds and high reliability.

Key Features:

  • Memory Size: 2 Mbit (256K x 8)
  • Access Time: 70 ns
  • Interface Type: Parallel
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: 32-LD PLCC (Plastic Leaded Chip Carrier)
  • Endurance: 100,000 cycles per block

The SST39VF200A-70-4C-EK is designed with Microchip's proprietary, high-performance CMOS SuperFlash technology, which provides the device with excellent endurance and the flexibility of in-system programmability. This flash memory boasts a split-gate design and thick-oxide tunneling injector for superior reliability and design simplicity.

One of the standout features of this flash memory is its Sector-Erase and Block-Erase capabilities, allowing for efficient memory management and flexibility for firmware updates or data storage. The device supports both Sector-Erase of 1Kbyte and Block-Erase of 32Kbyte, ensuring that users can optimize their storage strategy according to specific requirements.

The SST39VF200A-70-4C-EK is also designed for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications. With its wide operating temperature range, this flash memory chip is suited for harsh environments and can reliably retain data for a minimum of 100 years.

Whether you're working on embedded systems, telecommunications, computing, or any application that demands dependable non-volatile memory storage, the SST39VF200A-70-4C-EK from Microchip Technology is engineered to meet your needs with its robust design, fast access times, and proven endurance.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess