EN
  • EN
  • DE

SST39VF1681-70-4I-EKE-T

Part No SST39VF1681-70-4I-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39VF1681
Other Names SST39VF1681-70-4I-EKE-T,SST39VF1681-70-4I-EKE-TDKR,SST39VF1681-70-4I-EKE-TCT,SST39VF1681-70-4I-EKE-TTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254371-SST39VF1681-70-4I-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF1681-70-4I-EKE-T CAD Model

Description

Microchip Technology SST39VF1681-70-4I-EKE-T Flash Memory

The SST39VF1681-70-4I-EKE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This flash memory device is designed to offer a flexible and reliable storage solution for a wide range of embedded applications. With its robust design and advanced features, it is an ideal choice for applications that require fast data access, high reliability, and endurance.

Key Features:

  • Memory Size: The device offers a substantial memory capacity, providing 16 Mbit of storage space for code and data.
  • Access Time: The access time of 70 ns ensures quick data retrieval, which is critical for high-speed microcontroller-based systems.
  • Operating Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Interface Type: The memory uses a parallel interface, allowing for simple integration with a wide range of microcontrollers and processors.
  • Supply Voltage: It operates at a voltage range of 2.7V to 3.6V, accommodating various system power supplies and ensuring low power consumption.
  • Package / Case: The device comes in a TSOP-48 package, which is conducive for space-constrained applications while also allowing for efficient heat dissipation.
  • Endurance: The SST39VF1681-70-4I-EKE-T provides excellent endurance, with a minimum of 100,000 erase and program cycles per sector, ensuring long-term reliability.

The SST39VF1681-70-4I-EKE-T is designed with Microchip's proprietary, high-performance CMOS SuperFlash technology, which provides fixed erase and program times, regardless of the number of cycles that have occurred, thus simplifying the system design by eliminating the need for timer software or RTOS support. Its sector-erase and block-erase capabilities allow for flexible memory management and make it an excellent choice for applications such as digital cameras, MP3 players, and other embedded systems where reliable and durable non-volatile memory storage is essential.

Overall, the SST39VF1681-70-4I-EKE-T is a testament to Microchip Technology's commitment to providing innovative memory solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess