EN
  • EN
  • DE

SST39VF1601-70-4A-B3KE

Part No SST39VF1601-70-4A-B3KE
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description SST39VF Series 16 Mbit 1 M x 16 3 V Multi Purpose Flash Plus - TFBGA-48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Address Bus Width 20 b
Mounting SMD (SMT)
Case / Package TFBGA
Data Bus Width 16 b
Density 16 Mb
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Memory Size 2 MB
Memory Type FLASH, NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Pins 48
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 980165-SST39VF1601-70-4A-B3KE
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST39VF1601-70-4A-B3KE CAD Model

Description

Microchip Technology SST39VF1601-70-4A-B3KE Flash Memory

The SST39VF1601-70-4A-B3KE is a high-quality, reliable flash memory device from Microchip Technology, designed for a wide range of applications where efficient data storage is crucial. This memory component offers a flexible and economical storage solution for embedded systems, consumer electronics, and a variety of other electronic devices.

Key Features and Benefits:

  • Memory Size: This device comes with a substantial memory capacity of 16 Mbit (2MB), providing ample space for firmware storage, boot code, or data logging purposes.
  • Access Time: With a fast access time of 70 ns, the SST39VF1601 ensures quick data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Interface Type: The Parallel interface of the SST39VF1601-70-4A-B3KE facilitates easy integration into existing hardware designs and allows for straightforward communication with microcontrollers and processors.
  • Operating Temperature Range: This flash memory is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Package / Case: Housed in a 48-LFBGA (Lead-Free Ball Grid Array) package, the device ensures a compact footprint while providing robust physical protection and reliable connectivity.
  • Supply Voltage: It operates at a nominal supply voltage of 2.7V to 3.6V, compatible with low-power designs and contributing to energy-efficient operations.
  • Endurance: The SST39VF1601 flash memory boasts a minimum of 100,000 erase and program cycles, signifying a long operational lifespan and durability.
  • Programming and Erasure: Sector and block erase options provide flexibility for programming, allowing specific sections of the memory to be erased and reprogrammed without affecting the entire memory array.

Whether you're developing consumer electronics, industrial control systems, or IoT devices, the SST39VF1601-70-4A-B3KE from Microchip Technology offers a reliable and cost-effective solution for your flash memory needs. With its robust feature set and proven durability, it stands as a smart choice for designers looking to balance performance and budget.

For more detailed specifications and application guidance, please refer to the official datasheet and product documentation provided by Microchip Technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess