EN
  • EN
  • DE

SST39VF020-70-4I-NHE-T

Part No SST39VF020-70-4I-NHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 2MBIT PARALLEL 32PLCC / FLASH - NOR Memory IC 2Mb (256K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39VF020
Other Names 150-SST39VF020-70-4I-NHE-TDKR,150-SST39VF020-70-4I-NHE-TCT,150-SST39VF020-70-4I-NHE-TTR
Standard Package 750
MSL Level 3 (168 Hours)
HTSUS 8542.32.0071
Win Source Part Number 1254377-SST39VF020-70-4I-NHE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF020-70-4I-NHE-T CAD Model

Description

Microchip Technology SST39VF020-70-4I-NHE-T Flash Memory

The SST39VF020-70-4I-NHE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology. With a memory density of 2 Mbit, it is designed to offer reliable data storage while maintaining a high level of endurance and fast read/write capabilities.

This flash memory operates with a 4.5V to 5.5V power supply, making it suitable for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics. The device features a 70 nanosecond access time, ensuring quick data retrieval which is crucial for high-speed microprocessor systems.

The SST39VF020-70-4I-NHE-T is organized as 256K x 8 bits, allowing for ample storage space for boot code, firmware updates, parameter settings, and small application code. It supports both parallel programming and erase operations, providing flexibility and convenience for system design and updates.

One of the key benefits of this memory device is its sector-erase and block-erase capabilities, allowing for efficient memory management and the ability to update code and data in sections without affecting the entire memory array. This feature is particularly useful for applications that require frequent updates or changes to stored information.

Designed for versatility, the SST39VF020-70-4I-NHE-T is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package. It is also designed to withstand industrial temperature ranges from -40°C to +85°C, offering robust performance in harsh environments.

Additional features of this flash memory include low power consumption, which is essential for battery-operated devices, and a minimum of 100,000 erase/write cycles per sector, which ensures a long operational lifespan. The device also offers full compatibility with JEDEC standards, making it a reliable choice for designers and engineers looking for a standardized and easily integrable memory solution.

In summary, the Microchip Technology SST39VF020-70-4I-NHE-T is a dependable and flexible flash memory component that provides robust storage capabilities for a variety of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3661 $60.5898
42+ $2.7618 $115.9956
65+ $2.6756 $173.9140
90+ $2.5892 $233.0280
116+ $2.5029 $290.3364
155+ $2.2439 $347.8045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess