Microchip Technology SST39VF020-70-4C-B3KE-CT036-T Flash Memory
The SST39VF020-70-4C-B3KE-CT036-T is a high-performance, reliable flash memory device from Microchip Technology, designed to offer a versatile storage solution for a wide range of applications. This non-volatile memory chip provides a storage capacity of 2 Megabits and is crafted using CMOS SuperFlash technology, which ensures durability, high endurance, and low power consumption.
Key Features:
- Memory Size: 2 Mbit (256K x 8)
- Speed: 70 ns access time
- Voltage Range: 4.5V to 5.5V
- Temperature Range: Commercial (0°C to +70°C)
- Package: 32-Ld PLCC (Plastic Leaded Chip Carrier)
- Interface Type: Parallel
- Endurance: 100,000 cycles
- Data Retention: 100 years
The SST39VF020-70-4C-B3KE-CT036-T is engineered to support a fast read access time of 70 nanoseconds, which makes it an ideal choice for high-speed applications that require rapid data retrieval. The parallel interface ensures easy integration with a variety of microcontrollers and processors.
With its robust design, this flash memory chip can withstand up to 100,000 write cycles, offering a long lifespan for applications that need frequent data updates. Moreover, the device guarantees data retention for over 100 years, providing peace of mind for long-term data storage requirements.
Operating within a voltage range of 4.5V to 5.5V, the SST39VF020-70-4C-B3KE-CT036-T is suitable for many commercial applications. Its standard operating temperature range from 0°C to +70°C allows for deployment in typical environments without the need for additional cooling solutions.
The 32-Ld PLCC packaging not only ensures a compact footprint but also provides a reliable connection to printed circuit boards, making it a convenient choice for space-constrained designs.
In summary, the SST39VF020-70-4C-B3KE-CT036-T from Microchip Technology is a versatile and reliable flash memory solution that offers fast access times, high endurance, and long-term data retention, making it suitable for a broad array of applications in the industrial, computing, telecommunications, and consumer electronics sectors.