EN
  • EN
  • DE

SST39VF010-70-4C-PH

Part No SST39VF010-70-4C-PH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193531-SST39VF010-70-4C-PH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF010-70-4C-PH CAD Model

Description

Product Overview: SST39VF010-70-4C-PH

The SST39VF010-70-4C-PH is a high-quality, reliable Flash memory device from Microchip Technology, designed to provide a flexible and cost-effective storage solution for a wide range of applications. This 1 Mbit Flash memory chip is part of Microchip's SST39 Series and is well-suited for use in embedded systems, consumer electronics, and telecommunications devices where dependable non-volatile memory storage is essential.

Key Features

  • Memory Capacity: The device offers 1 Megabit (128K x 8) of memory, providing ample space for firmware storage, parameter settings, or boot code in various applications.
  • Performance: With an access time of 70ns, the SST39VF010-70-4C-PH ensures swift data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Versatile Voltage Range: Operating within a voltage range of 4.5V to 5.5V, this memory chip is designed to function reliably in a variety of power environments, making it suitable for diverse electronic applications.
  • Endurance: The device boasts a minimum of 100,000 erase and program cycles, ensuring a long operational lifespan and reliability for applications that require frequent data updates.
  • Data Retention: With a data retention period of at least 100 years, the SST39VF010-70-4C-PH provides a stable storage solution, preserving critical data well into the future.

Package and Compatibility

The SST39VF010-70-4C-PH comes in a 32-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into standard PCB layouts. Its compatibility with JEDEC standards ensures that it can be a drop-in replacement for many other Flash memory devices, simplifying the design and upgrade processes for engineers.

Applications

Due to its robustness and flexibility, the SST39VF010-70-4C-PH can be employed in a variety of applications, including:

  • Embedded systems
  • Industrial control systems
  • Networking hardware
  • Consumer electronics
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the SST39VF010-70-4C-PH Flash memory chip is a reliable component for developers looking to enhance their systems with dependable and long-lasting non-volatile memory solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess