EN
  • EN
  • DE

SST39SF040-70-4C-WHE-T

Part No SST39SF040-70-4C-WHE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4M PARALLEL 32TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20μs
Access Time 70ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Part Number Series SST39SF040
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806138-SST39SF040-70-4C-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF040-70-4C-WHE-T CAD Model

Description

Microchip Technology SST39SF040-70-4C-WHE-T

The SST39SF040-70-4C-WHE-T is a high-quality, reliable flash memory device from Microchip Technology, a leading provider in the semiconductor industry. This particular product is designed to offer both performance and versatility, making it suitable for a wide array of applications across various sectors, including consumer electronics, automotive, industrial control systems, and telecommunications.

This flash memory device is part of the SST39SF series and boasts a storage capacity of 4 Megabits (512K x 8). It operates with a fast read and write speed, which is crucial for applications that require quick data access and storage. The SST39SF040-70-4C-WHE-T is designed with a 70ns access time, ensuring high-speed performance for even the most demanding tasks.

The memory is organized as 512K x 8 bits, which allows for easy integration into 8-bit or 16-bit systems. This flexibility is essential for designers who need to work with various microcontroller architectures. The device features a wide operating voltage range from 4.5V to 5.5V, providing compatibility with most 5V systems and ensuring stable operation under varying power supply conditions.

One of the key features of the SST39SF040-70-4C-WHE-T is its endurance. It is rated for a minimum of 100,000 erase/write cycles, which is indicative of its reliability and longevity. This makes it an ideal choice for applications where the memory will be frequently updated or rewritten.

Additionally, the SST39SF040-70-4C-WHE-T has been designed with a low power consumption profile. It supports automatic sleep and power-down features, which help to conserve energy and extend the life of battery-powered devices. Its package type is PLCC (Plastic Leaded Chip Carrier), which is known for its durability and ease of mounting on printed circuit boards.

For added convenience, the SST39SF040-70-4C-WHE-T also offers sector-erase and block-erase capabilities, making it easier to manage data and update firmware. It is also designed to be software and hardware compatible with JEDEC standard EEPROMs, which simplifies the migration process from EEPROM to flash technology.

In summary, the SST39SF040-70-4C-WHE-T from Microchip Technology is a robust and flexible flash memory solution that is engineered to meet the requirements of a diverse set of applications where speed, reliability, and power efficiency are of the essence.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5118 $52.9130
85+ $1.2405 $105.4425
125+ $1.2017 $150.2125
175+ $1.1629 $203.5075
225+ $1.1242 $252.9450
300+ $1.0079 $302.3700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess