EN
  • EN
  • DE

SST39SF040-45-4I-NHE-T

Part No SST39SF040-45-4I-NHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 45 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 45 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39SF040
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254291-SST39SF040-45-4I-NHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF040-45-4I-NHE-T CAD Model

Description

The SST39SF040-45-4I-NHE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This flash memory device offers a reliable and flexible storage solution for a wide range of applications in the industrial, computing, telecommunications, and automotive sectors.

Key Features:

  • Memory Capacity: The device comes with a 4 Megabit (512K x 8) memory size, providing ample space for firmware storage, code shadowing, and data logging applications.
  • Performance: With a 45ns access time, the SST39SF040 ensures fast read operations, enabling quick access to critical data and supporting high-speed microprocessors.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, suitable for a variety of systems without the need for external voltage converters.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.
  • Endurance: The memory can endure a minimum of 100,000 erase and program cycles, guaranteeing a long service life for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of at least 100 years, providing a stable and durable storage medium over an extended period.
  • Programming: The device supports sector erase and byte-programming, allowing for flexible data management and updates without erasing the entire memory content.
  • Packaging: The SST39SF040 is packaged in a 32-lead PLCC (Plastic Leaded Chip Carrier) which is known for its durability and ease of handling during the assembly process.

Applications:

With its robust feature set, the SST39SF040-45-4I-NHE-T is ideal for use in embedded systems that require a dependable non-volatile memory. It is commonly used in applications such as:

  • Boot code storage in computers and servers
  • Program memory for microcontrollers in automotive electronics
  • Configuration and firmware updates for networking equipment
  • Industrial control systems requiring long-term reliable data storage

The SST39SF040-45-4I-NHE-T is a testament to Microchip Technology's commitment to providing cutting-edge flash memory solutions that meet the evolving needs of the tech industry.

You May Also Be Interested in

Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess