EN
  • EN
  • DE

SST39SF020A-55-4C-WHE

Part No SST39SF020A-55-4C-WHE
Manufacturer Microchip Technology
Catalog Flash
Description 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 20μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 1259869-SST39SF020A-55-4C-WHE
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name SST39SF020A
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SST39SF020A-55-4C-WHE CAD Model

Description

The SST39SF020A-55-4C-WHE from Microchip Technology is a high-performance CMOS Multi-Purpose Flash Plus (MPF) memory. This 2 Mbit (256K x 8) device is designed for use in a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and PC peripherals. With its robust design and industry-standard features, this flash memory offers reliability and flexibility for designers and engineers.

Key Features:

  • Memory Size: The SST39SF020A-55-4C-WHE provides a storage capacity of 2 Megabits, organized as 256K x 8 bits, suitable for storing boot code, firmware, and parameters.
  • Performance: With an access time of 55 ns, this flash memory allows for quick read operations, enhancing the performance of the applications it is used in.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with 5V systems and ensuring stable performance across various conditions.
  • Endurance: The device offers a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan and reliability for mission-critical applications.
  • Temperature Range: This memory chip can operate over an extended temperature range, making it suitable for use in environments with varying temperature conditions.
  • Package: The SST39SF020A-55-4C-WHE is available in a 32-pin TSOP (Thin Small Outline Package), which is ideal for space-constrained applications.

Applications:

The versatility of the SST39SF020A-55-4C-WHE makes it an ideal choice for numerous applications. It can be used in:

  • Embedded control systems
  • Telecommunication devices
  • Consumer electronics such as smart TVs and gaming devices
  • PC peripherals and networking equipment

Programming and Reliability:

Microchip's SST39SF020A-55-4C-WHE supports sector erase and byte-programming. The chip's design ensures data retention for a minimum of 100 years, providing peace of mind for long-term applications. Furthermore, it is designed to allow for in-system reprogrammability, thereby reducing development time and simplifying product updates.

Conclusion: The SST39SF020A-55-4C-WHE Flash Memory by Microchip Technology is a reliable and flexible solution for storing critical data and firmware. Its robust feature set and endurance make it a smart choice for designers looking for a non-volatile memory option that can withstand the demands of high-performance electronics.

You May Also Be Interested in

GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess