EN
  • EN
  • DE

S25FL256AGMFI001

Part No S25FL256AGMFI001
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185847-S25FL256AGMFI001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL256AGMFI001 CAD Model

Description

The S25FL256AGMFI001 is a 256 Mbit (32 Mbyte) SPI Flash memory device manufactured by Spansion, now a part of Infineon Technologies. This memory device is designed to provide high-performance and reliable storage for embedded systems.

Applications:

  • Embedded Systems: Used to store firmware, configuration settings, and application code in embedded systems.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code, operating systems, and configuration data.
  • Industrial Automation: Employed in industrial control systems, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Consumer Electronics: Used in devices such as set-top boxes, digital TVs, and gaming consoles for storing firmware, media content, and user settings.
  • Automotive Systems: Utilized in automotive infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS) for storing software and data.

Features:

  • Capacity: 256 Mbit (32 Mbyte) storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers and processors.
  • Voltage: Operates on a single power supply voltage (typically 3V or 1.8V).
  • Performance: High read/write speeds for fast data access and storage.
  • Security: Supports security features like password protection and block locking to protect stored data.
  • Advanced Security Features: Offers features like OTP (One-Time Programmable) regions for secure storage of critical data.
  • Endurance: Designed for high endurance with a large number of program/erase cycles.

Benefits:

  • Reliable Data Storage: Provides robust and dependable storage for critical data and code.
  • Fast Data Transfer: Enables quick data access and transfer, enhancing system performance.
  • Low Power Consumption: Optimized for low power operation, which helps extend battery life in portable devices.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Data Protection: Safeguards data against unauthorized access and modification.

Additional Details:

The S25FL256AGMFI001 supports standard, Dual, and Quad SPI modes for flexible communication with host controllers. It includes features like sector protection and block locking to prevent accidental or malicious data corruption. The device is available in various package options, including SOIC, WSON, and BGA, to meet different application requirements. The operating temperature range typically covers industrial temperature grades.

You May Also Be Interested in

Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess