Product Overview: SST39SF010A-70-4G-WHE
The SST39SF010A-70-4G-WHE is a high-quality, reliable flash memory device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This non-volatile memory chip offers a storage capacity of 1 Megabit (128K x 8) and is designed using Microchip's proprietary, high-performance CMOS SuperFlash technology.
Key Features
- Superior Reliability: The SST39SF010A-70-4G-WHE is known for its high reliability and long-term data retention, making it suitable for applications that require frequent writes or a long product lifecycle.
- Fast Read and Write Times: This device boasts a fast read access time of 70ns and provides byte-program and chip-erase capabilities, allowing for efficient data management and quick updates.
- Low Power Consumption: It operates with a low power consumption, which makes it ideal for battery-powered and energy-sensitive applications.
- Flexible Sector Architecture: The memory is organized into uniform 4 KByte sectors for flexible data management and protection.
- Endurance: The SST39SF010A-70-4G-WHE offers a minimum of 100,000 erase/write cycles, ensuring a robust and durable storage solution.
Applications
This flash memory device is versatile and can be used in a wide range of applications, including:
- Embedded systems
- Consumer electronics
- Telecommunications
- Industrial control systems
- Automotive electronics
- PC BIOS storage
Technical Specifications
- Part Number: SST39SF010A-70-4G-WHE
- Memory Type: Flash - NOR
- Memory Size: 1 Mbit (128K x 8)
- Speed: 70ns
- Operating Voltage: 4.5V to 5.5V
- Temperature Range: 0°C to +70°C
- Packaging: Available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package
The SST39SF010A-70-4G-WHE from Microchip Technology is an excellent choice for designers seeking a robust, high-speed memory solution that combines performance, reliability, and energy efficiency.