EN
  • EN
  • DE

SST39SF010A-55-4C-NHE

Part No SST39SF010A-55-4C-NHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39SF010
Other Names SST39SF010A554CNHE
Standard Package 30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254233-SST39SF010A-55-4C-NHE
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-55-4C-NHE CAD Model

Description

Microchip Technology SST39SF010A-55-4C-NHE Flash Memory

The SST39SF010A-55-4C-NHE is a high-quality, reliable flash memory device from Microchip Technology, designed to provide a robust storage solution for a wide range of applications. This non-volatile memory chip offers a storage capacity of 1 Megabit (128K x 8) and utilizes CMOS SuperFlash technology, which ensures fast read and write operations, high endurance, and low power consumption.

Operating at a voltage range of 4.5V to 5.5V, the SST39SF010A-55-4C-NHE is optimized for performance, featuring an access time of 55 nanoseconds, which allows for quick data retrieval and contributes to the overall efficiency of systems in which it is used. The device is packaged in a 32-pin PLCC (Plastic Leaded Chip Carrier) that provides a compact footprint while maintaining robust physical protection for the internal circuitry.

Key features of the SST39SF010A-55-4C-NHE include:

  • 1 Mbit of memory organized as 128K x 8 bits
  • CMOS SuperFlash technology for reliability and endurance
  • 55 ns access time for fast data retrieval
  • Low power consumption for energy-efficient operation
  • Endurance of at least 100,000 cycles, ensuring a long operational lifespan
  • Sector-Erase capability for flexible data management
  • Support for full chip erase, which allows users to efficiently reset the entire memory space
  • Compatibility with JEDEC standards
  • Operational temperature range from 0°C to +70°C, suitable for most commercial applications

This flash memory chip is an excellent choice for embedded systems, consumer electronics, telecommunications, automotive devices, and other applications that require reliable and durable memory storage. With its advanced features and robust design, the SST39SF010A-55-4C-NHE from Microchip Technology stands out as a superior solution for designers and engineers looking to integrate high-performance flash memory into their products.

Whether you're developing a new product or upgrading an existing system, the SST39SF010A-55-4C-NHE provides the quality and performance that Microchip Technology is known for, ensuring that your applications run smoothly and reliably.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2993 $51.5916
29+ $3.5277 $102.3033
44+ $3.4174 $150.3656
61+ $3.3072 $201.7392
79+ $3.1970 $252.5630
105+ $2.8662 $300.9510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess