Microchip Technology SST39SF010-90-4C-NH Flash Memory
The SST39SF010-90-4C-NH is a high-quality, reliable Flash memory device from Microchip Technology, designed for a wide range of applications that require data storage and retrieval. This non-volatile memory chip offers a convenient and efficient solution for firmware storage, code shadowing, and data storage in embedded systems.
Key Features:
- Memory Size: The device comes with 1 Mbit (128K x 8) of memory, providing ample space for storing critical data and program code.
- Speed: It features a fast read access time of 90 ns, ensuring quick data retrieval for high-performance applications.
- Single Voltage Read and Write Operations: The SST39SF010-90-4C-NH operates at a single voltage range of 4.5V to 5.5V, simplifying power supply design.
- Endurance: The device boasts a minimum of 100,000 erase/write cycles, demonstrating its durability and reliability for long-term use.
- Data Retention: Offers a data retention period of at least 100 years, guaranteeing data preservation over an extended period.
- Temperature Range: This memory chip operates within a temperature range of 0°C to +70°C, suitable for commercial temperature environments.
- Package: It is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is ideal for surface mount technology (SMT).
Applications:
The SST39SF010-90-4C-NH is versatile and can be used in various applications, including:
- Embedded systems
- Computing devices
- Telecommunication equipment
- Industrial controllers
- Consumer electronics
- Automotive electronics
Quality and Support:
Microchip Technology is known for its commitment to quality and long-term reliability. Customers can expect robust support and a comprehensive ecosystem of tools and resources to facilitate the integration of the SST39SF010-90-4C-NH into their designs.
For more information or to discuss your specific requirements, please contact a Microchip Technology representative or authorized distributor.