Microchip Technology's SST39SF010-70-4C-NH Flash Memory
The SST39SF010-70-4C-NH is a high-quality, reliable flash memory device from Microchip Technology, designed for a wide range of applications where efficient data storage is crucial. This non-volatile memory chip offers a convenient and flexible solution for program and data storage in consumer electronics, networking, automotive, and industrial devices.
Key Features
- Memory Capacity: The SST39SF010-70-4C-NH boasts a 1 Megabit (128K x 8) memory size, providing ample space for boot code, firmware, and data storage.
- Performance: With an access time of 70ns, this flash memory offers fast read capabilities, ensuring swift data retrieval and an efficient performance for critical applications.
- Operational Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with a wide array of 5V systems and ensuring stable operation across various conditions.
- Endurance: The device is designed for high endurance with a typical erase and program cycle count of at least 100,000, ensuring long-term reliability and a robust storage solution.
- Temperature Range: Suitable for various environments, it operates within an industrial temperature range of -40°C to +85°C.
- Programming: The SST39SF010-70-4C-NH supports Byte-Program and Chip-Erase functions, providing flexibility for updating code and data without the need for external programming voltages.
Package and Compatibility
The device comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is widely used and known for its reliability and ease of handling. Its compatibility with JEDEC standards ensures that it can be easily integrated into existing designs without significant modifications.
Applications
Given its robustness and flexibility, the SST39SF010-70-4C-NH is ideal for a variety of applications, including:
- Embedded systems
- Telecommunication devices
- Automotive electronics
- Portable consumer electronics
- Industrial control systems
Microchip Technology's commitment to quality ensures that the SST39SF010-70-4C-NH flash memory device is a reliable choice for designers and engineers looking for a memory solution that balances performance, durability, and cost-effectiveness.