EN
  • EN
  • DE

SST39LF802C-55-4C-MAQE-T

Part No SST39LF802C-55-4C-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39LF802
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254306-SST39LF802C-55-4C-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF802C-55-4C-MAQE-T CAD Model

Description

Microchip Technology SST39LF802C-55-4C-MAQE-T Flash Memory

The SST39LF802C-55-4C-MAQE-T from Microchip Technology is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip designed to offer a reliable and flexible storage solution for a wide array of applications. This non-volatile memory device boasts a storage capacity of 8 Mbit, organized as 512K x 16-bit, making it suitable for storing firmware, configuration data, or any data that needs to persist through power cycles.

Key Features

  • Memory Size: 8 Mbit (512K x 16)
  • Speed: 55 ns access time
  • Voltage Range: 2.7V to 3.6V
  • Interface: Parallel Interface
  • Package: 48-LFBGA (MAQE)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Endurance: 100,000 cycles
  • Data Retention: 100 years

The SST39LF802C-55-4C-MAQE-T is designed for high-speed operations with an access time of 55 nanoseconds, facilitating quick data retrieval and enhancing overall system performance. The device operates within a voltage range of 2.7V to 3.6V, making it compatible with low-voltage applications and helping to reduce power consumption.

One of the standout features of this memory chip is its compatibility with parallel interface systems, which allows for straightforward integration with a variety of microcontrollers and processors. The 48-LFBGA (MAQE) package ensures a compact footprint on the PCB, which is crucial for space-constrained designs.

With its industrial temperature range of -40°C to +85°C, the SST39LF802C-55-4C-MAQE-T is robust enough to operate reliably in harsh environments, making it an ideal choice for industrial and automotive applications that require dependable performance under extreme conditions.

The device supports a minimum of 100,000 erase/write cycles and offers a data retention of 100 years, ensuring that data remains safe and intact over a long period. This level of endurance and retention is critical for applications where data integrity and reliability are paramount.

In summary, the SST39LF802C-55-4C-MAQE-T from Microchip Technology is a versatile and durable flash memory component that provides a balance of speed, power efficiency, and reliability for a wide range of electronic systems.

You May Also Be Interested in

Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess