The SST39AF800VC-70-3C-EK is a high-quality, flash memory device from the renowned manufacturer Microchip Technology. This non-volatile memory chip is an essential component for a wide range of electronic applications, including embedded systems, automotive electronics, and consumer electronics that require reliable data storage and quick access times.
Key Features:
- Memory Size: The device comes with a substantial memory capacity of 8 Mbit, which is suitable for storing boot code, firmware, and other critical data.
- Access Time: With an access time of 70 ns, it ensures swift data retrieval, making it an excellent choice for performance-sensitive applications.
- Interface Type: It employs a parallel interface, providing a straightforward and speedy connection to microcontrollers and processors.
- Supply Voltage: The chip operates within a supply voltage range of 2.7V to 3.6V, making it compatible with low-power devices and systems.
- Temperature Range: Designed to withstand extreme conditions, it operates over an industrial temperature range from -40°C to +85°C.
- Packaging: The SST39AF800VC-70-3C-EK is available in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) package, ensuring a compact footprint and reliable connectivity.
Reliability and Performance
Microchip Technology guarantees that this flash memory device is built to the highest standards of reliability and performance. The SST39AF800VC-70-3C-EK is designed for endurance, with a typical erase and program cycle count of at least 100,000 cycles per block, ensuring long-term reliability for applications that demand frequent data updates.
Applications
This memory chip is versatile and can be used in various applications, including:
- Consumer Electronics
- Automotive Systems
- Industrial Control Systems
- Networking Equipment
- Telecommunications Infrastructure
In conclusion, the SST39AF800VC-70-3C-EK from Microchip Technology is a robust and reliable flash memory solution that provides excellent performance and durability for a wide array of electronic applications.