EN
  • EN
  • DE

SST38VF6403BT-70-5I-TV

Part No SST38VF6403BT-70-5I-TV
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TSOP / FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST38VF6403
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254400-SST38VF6403BT-70-5I-TV
Ultra Librarian 3D Model Ultra Librarian SST38VF6403BT-70-5I-TV CAD Model

Description

Microchip Technology SST38VF6403BT-70-5I-TV Flash Memory

The SST38VF6403BT-70-5I-TV from Microchip Technology is a high-performance, reliable flash memory device that provides a robust storage solution for a wide range of applications. This flash memory chip is designed to meet the rigorous demands of the industrial, automotive, and telecommunications sectors, offering a combination of speed, durability, and versatility.

With its 64-Mbit memory capacity, the SST38VF6403BT-70-5I-TV offers ample space for firmware storage, boot code, and data logging. The device operates with a parallel interface, ensuring quick data transfer rates and efficient communication with microcontrollers and processors. The speed grade of 70ns access time allows for fast read operations, which is critical for applications requiring quick boot-up times and real-time data processing.

The SST38VF6403BT-70-5I-TV is built to withstand harsh environments, featuring an industrial temperature range of -40°C to +85°C. This robust temperature tolerance makes it an ideal choice for outdoor equipment, automotive electronics, and industrial control systems that must operate reliably in extreme conditions.

One of the key advantages of this flash memory chip is its TSOP (Thin Small Outline Package) form factor. The 48-pin TSOP package is space-efficient and compatible with standard PCB layouts, making it easy to integrate into various designs without requiring significant board space or complex mounting techniques.

Furthermore, Microchip Technology's commitment to quality and longevity is evident in the SST38VF6403BT-70-5I-TV, which is part of their commitment to long-term availability. This ensures that designers and manufacturers can incorporate this memory device into their products with confidence, knowing that they can rely on a stable supply and consistent performance over the product's lifecycle.

In summary, the SST38VF6403BT-70-5I-TV flash memory from Microchip Technology is a versatile, durable, and high-speed storage solution that meets the needs of demanding applications. Its combination of capacity, performance, and robustness makes it a top choice for designers looking to enhance the reliability and functionality of their systems.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess