EN
  • EN
  • DE

SST38VF6402B-70I/CD

Part No SST38VF6402B-70I/CD
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA  /  FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST38VF6402
Other Names 2266-SST38VF6402B-70I/CD
Standard Package 480
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254388-SST38VF6402B-70I/CD
Ultra Librarian 3D Model Ultra Librarian SST38VF6402B-70I/CD CAD Model

Description

Microchip Technology SST38VF6402B-70I/CD

The SST38VF6402B-70I/CD is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and versatile storage solution for a wide range of applications. This device is part of the Microchip's SuperFlash® product family, known for its robustness and endurance in harsh environments.

Key Features:

  • Memory Size: The SST38VF6402B-70I/CD boasts a substantial memory capacity of 64 Mbit, providing ample space for firmware storage, code shadowing, and data logging.
  • Speed: With an access time of 70ns, this flash memory device allows for quick data retrieval, making it suitable for performance-critical applications.
  • Interface Type: It features a Parallel interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, the SST38VF6402B-70I/CD can withstand extreme conditions, making it ideal for industrial and automotive applications.
  • Package / Case: The device comes in a 48-LBGA (Lead Ball Grid Array) package, which provides a compact footprint and reliable connectivity for printed circuit boards (PCBs).
  • Supply Voltage: It operates at a voltage range of 2.7V to 3.6V, accommodating various system power requirements.

Applications:

The versatility of the SST38VF6402B-70I/CD allows it to be used in a diverse array of applications, including:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Networking equipment
  • Consumer electronics

With its robust design and reliable performance, the SST38VF6402B-70I/CD from Microchip Technology is an excellent choice for designers and engineers looking for a high-quality flash memory solution. Whether it's for mission-critical industrial applications or consumer electronics, this device delivers the storage capacity, speed, and durability required for today's demanding electronic environments.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess