EN
  • EN
  • DE

SST38VF6401B-70-5I-B3KE

Part No SST38VF6401B-70-5I-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA / FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST38VF6401
Standard Package 480
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254380-SST38VF6401B-70-5I-B3KE
Ultra Librarian 3D Model Ultra Librarian SST38VF6401B-70-5I-B3KE CAD Model

Description

Microchip Technology SST38VF6401B-70-5I-B3KE Flash Memory

The SST38VF6401B-70-5I-B3KE is a high-performance, non-volatile flash memory device from Microchip Technology, designed to offer a reliable storage solution for a wide range of applications. This flash memory component is part of Microchip's renowned family of memory products, known for their quality, durability, and versatility.

With a memory size of 64 Mbit, the SST38VF6401B-70-5I-B3KE provides ample space for firmware storage, boot code, and data logging. The device operates on a 3.3V power supply, making it suitable for low-power applications and compatible with many microcontrollers and processors that operate at similar voltage levels.

This flash memory chip features a 70ns access time, ensuring quick read operations, which is crucial for applications where fast data retrieval is necessary. The part number suffix '5I' indicates the industrial temperature range it supports, which spans from -40°C to +85°C. This wide temperature range ensures reliable operation in harsh environments, making it ideal for industrial, automotive, and outdoor applications.

The SST38VF6401B-70-5I-B3KE is available in a 48-LFBGA (Lead-Free Ball Grid Array) package, which not only provides a compact footprint for space-constrained applications but also ensures robustness and excellent thermal characteristics for enhanced performance stability.

Key features of the SST38VF6401B-70-5I-B3KE include:

  • 64 Mbit memory size
  • 70ns access time
  • 3.3V power supply voltage
  • Industrial temperature range (-40°C to +85°C)
  • 48-LFBGA package

With its combination of speed, capacity, and durability, the SST38VF6401B-70-5I-B3KE is a reliable choice for designers and engineers looking to integrate flash memory into their systems. Whether it's for embedded systems, IoT devices, or general-purpose data storage, this Microchip Technology flash memory chip offers a balanced solution that does not compromise on performance or reliability.

For more information, datasheets, and support, customers can visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess