EN
  • EN
  • DE

PI3PCIE3242AZLEX

Part No PI3PCIE3242AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 30TQFN / PCIe Interface 30-TQFN (2.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tape & Reel
Applications PCIe
Interface PCI Express
Voltage - Supply 3V ~ 3.6V
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-TQFN (2.5x4.5)
Mounting SMD (SMT)
Base Product Number PI3PCIE3242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3PCIE3242AZLEXDICT,PI3PCIE3242AZLEXDITR,PI3PCIE3242AZLEX-ND,PI3PCIE3242AZLEXDIDKR
Standard Package 3,500
Win Source Part Number 1025334-PI3PCIE3242AZLEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3242AZLEX CAD Model

Description

Overview of PI3PCIE3242AZLEX from Diodes Incorporated

The PI3PCIE3242AZLEX is a high-performance, PCIe 3.0 packet switch from Diodes Incorporated, designed to meet the needs of modern computing and data communication systems. This advanced switch provides four downstream ports to enable the connection of multiple devices to a single PCIe slot, enhancing system flexibility and maximizing the use of available PCIe resources.

Key Features

  • PCIe 3.0 Compliant: The PI3PCIE3242AZLEX complies with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of PCIe devices and systems.
  • High-Performance Switching: With support for high-speed data transfer rates, this switch is capable of handling large volumes of data efficiently, making it ideal for data-intensive applications.
  • Multi-Port Configuration: The inclusion of four downstream ports allows for multiple device connections, providing system designers with the flexibility to expand and customize their systems as needed.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3PCIE3242AZLEX minimizes power usage, which is crucial for energy-conscious applications and helps to reduce the overall system thermal footprint.
  • Advanced Error Reporting: The device includes sophisticated error detection and reporting mechanisms to ensure reliable data transmission and system stability.

Applications

The PI3PCIE3242AZLEX is suitable for a wide range of applications, including:

  • Data centers and servers
  • High-performance computing
  • Networking equipment
  • Storage systems
  • Embedded systems
  • Consumer electronics

Technical Specifications

Some of the technical specifications of the PI3PCIE3242AZLEX include:

  • Package: 19x19mm² 324-ball TFBGA
  • Temperature Range: -40°C to 85°C
  • Integrated Clock Buffer
  • Support for L1 PM Substates with CLKREQ
  • Hot-Plug Capable Ports

By integrating the PI3PCIE3242AZLEX into your system, you can expect a seamless expansion of PCIe capabilities, ensuring high-speed connectivity and reliable performance across a variety of applications.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,496 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess