EN
  • EN
  • DE

SST38VF6401-90-5I-EKE

Part No SST38VF6401-90-5I-EKE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT PARALLEL 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features FLASH Memory IC 64Mb (4M x 16) Parallel 48-TSOP
Manufacturer Microchip Technology
Series SST38
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.724", 18.40mm Width)
Case / Package 48-TSOP
Family Name SST38VF6401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0051
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897775-SST38VF6401-90-5I-EKE
Ultra Librarian 3D Model Ultra Librarian SST38VF6401-90-5I-EKE CAD Model

Description

The SST38VF6401-90-5I-EKE is a high-performance flash memory device from Microchip Technology, designed to provide reliable data storage and fast access times for a variety of applications. This non-volatile memory chip boasts a large storage capacity and is built to endure the rigorous demands of industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device offers a substantial memory size, allowing for extensive data storage capabilities.
  • Access Time: With a 90 nanosecond access time, this memory module provides swift read operations, ensuring quick data retrieval.
  • Temperature Range: The industrial temperature range of -40°C to +85°C makes the SST38VF6401-90-5I-EKE suitable for environments that experience extreme conditions.
  • Interface Type: Its interface is designed for ease of integration with a wide array of microcontrollers and processors.
  • Reliability: The product is engineered for high reliability and longevity, with robust data retention and endurance characteristics.
  • Packaging: Enclosed in a BGA package, the device is compact and offers a space-saving footprint for PCB layouts.

Applications

The versatility of the SST38VF6401-90-5I-EKE allows it to be used across various sectors. It is ideal for applications that require quick access to code or data, such as automotive electronics, industrial control systems, networking hardware, and consumer electronics. Its robust design ensures that it can operate reliably in systems that may be exposed to harsh conditions or require long-term data integrity.

Why Choose Microchip's SST38VF6401-90-5I-EKE?

Microchip Technology is renowned for its high-quality semiconductor products and the SST38VF6401-90-5I-EKE is no exception. It combines a large storage capacity with fast access times and durability, making it an excellent choice for designers looking to enhance their systems with a dependable memory solution. Additionally, Microchip's global support network ensures that assistance is readily available, making integration and troubleshooting a smoother experience.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess