EN
  • EN
  • DE

SST38VF6401-90-5C-B3KE

Part No SST38VF6401-90-5C-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT 90NS 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST38
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Write Cycle Time - Word, Page 10μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-TFBGA
Win Source Part Number 763426-SST38VF6401-90-5C-B3KE
Popularity Medium
Supply and Demand Status Balance
Family Name SST38VF6401
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Country of Origin Taiwan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SST38VF6401-90-5C-B3KE CAD Model

Description

Microchip Technology SST38VF6401-90-5C-B3KE Flash Memory

The SST38VF6401-90-5C-B3KE is a high-performance flash memory device from Microchip Technology, renowned for its reliability and versatility in various applications. This non-volatile memory chip boasts a storage capacity of 64 Mbit, which is ideal for embedded systems that require a substantial amount of data storage without the need for frequent updates.

Operating at a speed grade of 90ns, the SST38VF6401-90-5C-B3KE provides quick access times, making it suitable for applications that demand fast read operations such as real-time data logging or boot code storage. The device operates over an industrial temperature range of -40°C to +85°C, ensuring stable performance even in harsh environmental conditions.

The SST38VF6401-90-5C-B3KE comes in a 48-LFBGA (Lead-Free Ball Grid Array) package, which is not only space-efficient but also offers excellent thermal conductivity and electrical performance. The BGA package allows for a more condensed board layout, which is crucial for compact electronic designs.

This flash memory chip supports a parallel interface, providing a straightforward and reliable method for interfacing with microcontrollers, microprocessors, and other digital circuits. Its ease of integration makes it a popular choice for design engineers looking to incorporate a stable memory solution into their systems.

The SST38VF6401-90-5C-B3KE is designed with a focus on longevity and data integrity. It includes features such as block protection and security options to prevent unauthorized access and accidental data alteration. This makes it a secure choice for applications that handle sensitive information or require data preservation over extended periods.

In summary, the SST38VF6401-90-5C-B3KE from Microchip Technology is a robust flash memory solution that combines high capacity, fast access times, and a wide operating temperature range, all in a compact BGA package. It's an excellent choice for designers in need of a reliable memory component for their embedded systems.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess