EN
  • EN
  • DE

SST37VF010-70-3C-WHE

Part No SST37VF010-70-3C-WHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193469-SST37VF010-70-3C-WHE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST37VF010-70-3C-WHE CAD Model

Description

Microchip Technology SST37VF010-70-3C-WHE Flash Memory

The SST37VF010-70-3C-WHE from Microchip Technology is a high-performance, 1 Megabit (Mbit) Flash memory component that combines reliability with the versatility needed for today's rapidly evolving electronic industry. This device offers a substantial amount of storage and is designed to provide a cost-effective solution for firmware and data storage applications.

With its access time of 70 nanoseconds, this Flash memory ensures swift read operations, which is crucial for applications where fast data retrieval is a necessity. The SST37VF010-70-3C-WHE is designed with a 5-volt power supply, making it compatible with a broad range of microcontrollers and digital circuits that operate at this voltage level.

One of the key features of this Flash memory is its compatibility with JEDEC standard commands. This ensures that the SST37VF010-70-3C-WHE can be easily integrated into existing designs without the need for extensive software modifications. The device adheres to the standard PLCC (Plastic Leaded Chip Carrier) package, specifically the 32-lead PLCC, which is widely used and recognized in the industry for its robustness and ease of handling.

The SST37VF010-70-3C-WHE is designed for high durability, with a minimum of 100,000 erase/write cycles guaranteed, ensuring a long operational lifespan for products that rely on this memory component. In addition, the data retention is rated for a minimum of 20 years, offering peace of mind that data stored on the device will remain secure and accessible over two decades.

Microchip Technology has equipped the SST37VF010-70-3C-WHE with a sector-erase capability, which allows for flexible data management and the ability to update code or data in sections rather than erasing the entire chip. This feature is particularly useful for devices that require frequent firmware updates or modifications to stored data without disrupting the entire memory contents.

Overall, the SST37VF010-70-3C-WHE is an excellent choice for designers looking for a reliable and cost-effective non-volatile memory solution. Its compatibility with existing systems, ease of integration, and long-term data retention make it a versatile and dependable component for a wide array of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2673 $58.9498
63+ $1.8596 $117.1548
97+ $1.8018 $174.7746
133+ $1.7441 $231.9653
172+ $1.6851 $289.8372
230+ $1.5119 $347.7370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess