EN
  • EN
  • DE

SST34HF1642C-70-4E-L

Part No SST34HF1642C-70-4E-L
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193429-SST34HF1642C-70-4E-L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST34HF1642C-70-4E-L CAD Model

Description

Microchip Technology SST34HF1642C-70-4E-L Flash Memory

The SST34HF1642C-70-4E-L is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory device from the renowned manufacturer, Microchip Technology. This advanced product is specifically designed to meet the rigorous demands of today's high-speed, low-power, and high-reliability applications.

Key Features:

  • Memory Capacity: The device boasts a substantial memory capacity, providing ample space for storage with its 16Mbit architecture.
  • Fast Read Access Time: With an impressive access time of 70ns, the SST34HF1642C-70-4E-L ensures swift read operations, facilitating efficient data retrieval that is essential for performance-critical applications.
  • Operating Voltage Range: The device operates within a voltage range of 2.7V to 3.6V, making it suitable for a variety of low-power electronic systems.
  • Enhanced Data Retention: It is engineered for extended data retention, providing reliable storage over a significant period.
  • Flexible Sector Architecture: The memory is organized into flexible sectors, allowing for efficient data management and optimized memory usage.
  • Superior Reliability: Microchip Technology's commitment to quality ensures that the SST34HF1642C-70-4E-L is a highly reliable component, with endurance and data retention characteristics that exceed industry standards.

Applications:

The SST34HF1642C-70-4E-L is versatile and can be utilized across a diverse range of applications, including:

  • Digital Signal Processors (DSPs)
  • Microcontroller-based applications
  • Boot flash memory for computers and embedded systems
  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems

Package and Quality:

Encased in a 48-LFBGA (Lead-Free Ball Grid Array) package, the SST34HF1642C-70-4E-L is designed for easy integration into various circuit board designs. It adheres to stringent quality standards, ensuring robustness and longevity in even the most challenging environments.

Overall, the SST34HF1642C-70-4E-L from Microchip Technology represents a sophisticated solution for designers seeking a dependable and efficient flash memory component. Its combination of speed, power efficiency, and reliability makes it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess