The SST29LE020-200-4C-NHE is a high-performance, 2-megabit Flash memory device from Microchip Technology, designed to offer a reliable and flexible storage solution for a wide range of embedded applications. This non-volatile memory component features a 256K x 8-bit configuration, providing ample space for firmware storage, boot code, and data logging.
Key Features
- Capacity: 2 Mbit (256K x 8-bit)
- Speed: Access time of 200 ns
- Operating Voltage: 4.5V to 5.5V
- Temperature Range: -40°C to +85°C
- Endurance: 100,000 erase/write cycles
- Data Retention: Minimum of 100 years
- Package: 32-pin PLCC (Plastic Leaded Chip Carrier)
Performance and Reliability
With its fast access time and low power consumption, the SST29LE020-200-4C-NHE is optimized for high-speed applications where quick memory access is crucial. The flash memory chip boasts an endurance of 100,000 cycles, ensuring long-term reliability for products that require frequent reprogramming. Furthermore, with a data retention period of at least 100 years, it provides a dependable storage solution for mission-critical data.
Applications
The versatility of the SST29LE020-200-4C-NHE makes it suitable for a diverse range of applications, including but not limited to:
- Embedded control systems
- Telecommunications equipment
- Consumer electronics
- Automotive electronics
- Industrial automation systems
Programming and Compatibility
The device supports sector erase and byte-programming, which allows for flexible data management and updates. It is also compatible with JEDEC standards, ensuring easy integration into existing designs without the need for significant hardware changes.
Conclusion
The Microchip Technology SST29LE020-200-4C-NHE Flash memory offers an ideal combination of density, performance, and reliability for designers seeking a robust storage solution. Its compatibility with industry standards and wide operating temperature range makes it an excellent choice for a multitude of applications where data integrity and device longevity are paramount.