Microchip Technology SST29EE512-70-4C-MH Flash Memory
The SST29EE512-70-4C-MH is a high-performance CMOS SuperFlash memory device from the renowned manufacturer Microchip Technology. It offers a reliable and flexible storage solution for a wide array of electronic applications. This non-volatile memory chip boasts a 512 Kbit capacity, making it suitable for storing firmware, configuration parameters, or small application code in embedded systems.
One of the key features of the SST29EE512-70-4C-MH is its fast read access time of 70 ns, which ensures swift data retrieval, critical for performance-sensitive applications. Its endurance and data retention characteristics are also notable, with the chip capable of withstanding at least 100,000 erase and write cycles and preserving data for a minimum of 100 years.
This particular model comes in a 32-pin TSOP (Thin Small Outline Package) form factor under the part number SST29EE512-70-4C-MH, which is conducive to space-constrained designs. The device operates over a wide voltage range of 4.5V to 5.5V, making it compatible with 5V systems and tolerant to varying power supply conditions.
Programming the SST29EE512-70-4C-MH is made simple with its byte-program and chip-erase capabilities, which allow for a flexible and efficient programming experience. Additionally, the chip features sector-erase support, enabling selective erasure of memory blocks, thus preserving valuable data while updating certain sections of the memory.
Microchip's commitment to quality is evident in this product, with the SST29EE512-70-4C-MH being designed for high reliability and ruggedness. It is ideal for applications in the automotive, industrial, telecommunications, and consumer electronics sectors, where dependable and persistent memory storage is crucial.
In summary, the SST29EE512-70-4C-MH from Microchip Technology offers an excellent blend of speed, capacity, and durability for embedded system designers looking for a reliable flash memory solution. Its ease of use, coupled with the manufacturer's support and resources, make it a smart choice for a wide range of electronic products.