EN
  • EN
  • DE

SST29EE010-120-4C

Part No SST29EE010-120-4C
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193301-SST29EE010-120-4C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST29EE010-120-4C CAD Model

Description

The SST29EE010-120-4C from Microchip Technology is a high-performance CMOS byte-write EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require a reliable and flexible non-volatile memory solution. This EEPROM device offers a storage capacity of 1 Megabit (128K x 8) and operates with a power supply voltage range of 4.5V to 5.5V, making it suitable for use in a variety of electronic systems.

Key Features

  • High-Speed Read and Write: The SST29EE010-120-4C offers fast read access times of 120ns, ensuring quick data retrieval, and byte-write cycle times of 10ms typical, allowing efficient data updates.
  • Endurance: This EEPROM boasts a high endurance of at least 100,000 write cycles, ensuring long-term reliability and data retention for critical applications.
  • Low Power Consumption: With its low power design, the device supports a standby mode to conserve power when not actively in use.
  • Wide Operating Temperature Range: The device functions reliably across a broad temperature range, typically from 0°C to 70°C, making it suitable for various environmental conditions.
  • Software Data Protection: To prevent inadvertent writes, the SST29EE010-120-4C features a software data protection mechanism.
  • Easy Integration: The device comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is widely accepted in the industry and easy to integrate into existing designs.

Applications

The SST29EE010-120-4C is versatile and can be used in a multitude of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial controllers
  • Telecommunications equipment
  • Medical devices
  • Automotive electronics
  • Gaming systems

Conclusion

The SST29EE010-120-4C from Microchip Technology is a reliable EEPROM solution that offers a combination of performance, endurance, and low power consumption. Its robust feature set and wide operating temperature range make it an ideal choice for designers looking for a memory component that can withstand the demands of various applications. Whether it's for data storage in industrial machines or configuration settings in consumer electronics, this EEPROM provides the flexibility and reliability needed for today's sophisticated electronic devices.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess