The SST28VF040A-150-4C-EH is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a wide range of applications. This particular model boasts a 4 Megabit (512K x 8) memory size, which is ideal for use in embedded systems, telecommunications, automotive electronics, and other sophisticated electronic products.
Key Features
- Memory Size: 4 Mbit (512K x 8)
- Speed: 150ns access time, enabling quick read operations.
- Interface Type: Parallel interface for simple integration with microcontrollers and processors.
- Supply Voltage: Operates at a voltage range of 4.5V to 5.5V, suitable for 5V systems.
- Package: Housed in a 32-lead PLCC (Plastic Leaded Chip Carrier) package.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
- Endurance: High endurance with at least 100,000 erase/write cycles, providing long-term reliability.
- Data Retention: Offers a minimum data retention period of 100 years, securing data for extended periods.
- Programming: Supports byte- and word-programming, offering flexibility for different data sizes.
Applications
The SST28VF040A-150-4C-EH is versatile and can be used in a variety of applications. Its fast access time and robustness make it suitable for real-time applications. It is commonly used in:
- Embedded systems
- Telecommunication devices
- Automotive electronics
- Industrial control systems
- Networking hardware
Quality and Reliability
Microchip Technology is known for its commitment to quality and the SST28VF040A-150-4C-EH is no exception. It is manufactured to meet high standards, providing users with a reliable and durable flash memory solution. The device's long data retention and high endurance make it a smart choice for critical and demanding applications where data integrity is paramount.
For more information or to purchase the SST28VF040A-150-4C-EH, visit Microchip Technology's official website or contact an authorized distributor.