EN
  • EN
  • DE

SST28LF040-200-4C-EH

Part No SST28LF040-200-4C-EH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193274-SST28LF040-200-4C-EH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST28LF040-200-4C-EH CAD Model

Description

Microchip Technology SST28LF040-200-4C-EH Overview

The SST28LF040-200-4C-EH is a high-performance flash memory chip from Microchip Technology, specifically designed to meet the rigorous demands of modern electronic applications. This 4-megabit flash memory device offers a wealth of features that make it a versatile choice for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and more.

Key Features

  • Capacity: The device provides a 4 Mbit (512K x 8) memory array, offering ample space for code storage or data logging operations.
  • Speed: With a 200 ns access time, this flash memory chip allows for quick read operations, which is crucial for applications requiring fast data retrieval.
  • Endurance: Designed for reliability, the SST28LF040-200-4C-EH boasts a minimum of 100,000 erase and program cycles, ensuring a long operational lifespan.
  • Low Power Consumption: It operates with a low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Temperature Range: The device is specified for the extended temperature range of -40°C to +85°C, allowing it to perform reliably in harsh environmental conditions.
  • Package: It comes in a 32-pin TSOP (Thin Small Outline Package), which is suitable for space-constrained applications while providing robust physical protection.

Programming and Compatibility

The SST28LF040-200-4C-EH supports a flexible byte-programming operation, which is both efficient and convenient for developers. It is compatible with JEDEC standards, ensuring easy integration with existing designs and systems. Additionally, the chip is designed for simple interface with most microprocessors, providing a straightforward solution for expanding memory capabilities in a variety of products.

Applications

With its robust feature set, the SST28LF040-200-4C-EH is well-suited for applications that require reliable and durable non-volatile memory storage. This includes but is not limited to industrial control systems, medical devices, smart meters, and automotive electronics, where data integrity and retention are paramount.

In conclusion, the SST28LF040-200-4C-EH from Microchip Technology is a high-quality flash memory component that offers a combination of speed, reliability, and versatility, making it an excellent choice for designers and engineers looking to enhance their electronic products with dependable storage solutions.

You May Also Be Interested in

Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess