Microchip Technology SST27VF020-70-3C-NHE
The SST27VF020-70-3C-NHE is a high-performance flash memory chip manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this 2-Megabit flash memory device is an ideal solution for users looking for a reliable and durable storage medium that offers fast read and write capabilities.
With its 256K x 8-bit structure, the SST27VF020 provides ample space for firmware storage, boot code, or data logging. Its 70 ns access time ensures swift retrieval of data, making it suitable for high-speed applications where quick access to stored information is crucial.
Key Features:
- 2-Megabit (256K x 8-bit) CMOS SuperFlash memory chip
- Access time of 70 nanoseconds
- Low power consumption for energy-efficient operation
- Endurance: Minimum of 100,000 erase/write cycles
- Data retention of at least 100 years
- Supports JEDEC standard algorithms for sector erase and chip erase
- Operates across a voltage range of 4.5V to 5.5V
- Temperature range: -40°C to +85°C
- Package type: PLCC (Plastic Leaded Chip Carrier)
One of the standout features of the SST27VF020-70-3C-NHE is its SuperFlash technology, which allows for superior reliability and performance. The chip's sector-erase and chip-erase capabilities provide users with the flexibility to erase and rewrite sections of the memory without affecting the integrity of the stored data in other sectors.
The device's low power consumption is another benefit, making it an excellent choice for portable and battery-powered applications where power efficiency is paramount. Furthermore, the impressive data retention and high endurance rating ensure that data is preserved over an extended period, even under frequent erase and write operations.
Designed to operate in harsh environments, the SST27VF020-70-3C-NHE can withstand a wide temperature range, making it suitable for industrial applications that may be exposed to extreme conditions. Its PLCC package is advantageous for space-constrained designs that require a compact storage solution.
In summary, the SST27VF020-70-3C-NHE from Microchip Technology is a robust, high-speed flash memory device that offers reliability and durability for a variety of demanding applications. Its advanced features and specifications make it an excellent choice for developers and engineers looking for a memory solution that can keep pace with their innovative designs.