Product Overview: SST27SF020-70-3C-NH-MM001
The SST27SF020-70-3C-NH-MM001 is a high-performance flash memory device from the reputable manufacturer, Microchip Technology. This non-volatile memory chip offers a substantial storage capacity of 2 Megabits, allowing for efficient storage of firmware, boot code, or user data in a variety of applications.
Key Features
- Memory Size: 2 Mbit (256K x 8)
- Speed: 70ns access time, providing swift read and write operations
- Interface Type: Parallel interface for easy integration with a wide range of microcontrollers and processors
- Supply Voltage: Operates at a voltage range of 4.5V to 5.5V, compatible with 5V systems
- Package: Plcc-32 package that ensures a compact footprint and reliable connectivity
- Temperature Range: Industrial temperature range, making it suitable for harsh environments
Applications
The SST27SF020-70-3C-NH-MM001 is a versatile memory solution that can be used in a variety of applications, including:
- Embedded systems
- Telecommunications equipment
- Industrial control systems
- Medical devices
- Automotive electronics
Reliability and Support
Microchip Technology is known for its commitment to quality and reliability. The SST27SF020-70-3C-NH-MM001 is manufactured to the highest standards, ensuring stable and reliable performance over its lifetime. Additionally, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and developers.
Ordering Information
The product code SST27SF020-70-3C-NH-MM001 uniquely identifies this specific memory chip configuration. When ordering, ensure that this product code is used to receive the exact specifications outlined in this description.