EN
  • EN
  • DE

SST26WF016B-104I/CS

Part No SST26WF016B-104I/CS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8CSP / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFBGA, CSPBGA
Supplier Device Package 8-CSP
Base Product Number SST26WF016
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254412-SST26WF016B-104I/CS
Ultra Librarian 3D Model Ultra Librarian SST26WF016B-104I/CS CAD Model

Description

Product Overview: SST26WF016B-104I/CS from Microchip Technology

The SST26WF016B-104I/CS is a cutting-edge flash memory device from the reputable manufacturer, Microchip Technology. Designed with performance and reliability in mind, this product is part of the SST26 Series, known for their low-power consumption and flexible erase capabilities. The device is an ideal solution for a wide range of applications, including digital audio, digital video, hard drive replacement, and other memory-intensive products.

Key Features

  • Memory Size: This device boasts a substantial memory capacity of 16 Mbit, enabling ample storage for firmware and data logging requirements.
  • Interface Type: It features a Serial Peripheral Interface (SPI) with a quad I/O, which allows for high-speed data transfer and ensures compatibility with a wide range of microcontrollers and processors.
  • Performance: With a clock frequency of 104 MHz, the SST26WF016B-104I/CS provides fast read and write operations, contributing to the efficiency of the systems it is integrated into.
  • Supply Voltage: The device operates over a supply voltage range of 2.3V to 3.6V, making it versatile for various electronic circuits and battery-powered applications.
  • Temperature Range: Designed for industrial applications, it operates within a temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: It comes in a compact 8-WDFN (6x5) package, which is ideal for space-constrained applications.
  • Security: The device includes a range of security features, such as a unique, factory pre-programmed 64-bit serial number and one-time programmable (OTP) secure lock bits, to protect against unauthorized access.

Applications

The SST26WF016B-104I/CS is suitable for a diverse array of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Embedded systems
  • Medical devices
  • Automotive electronics
  • Industrial control systems

With its robust design, comprehensive feature set, and the backing of Microchip Technology's reputation for quality, the SST26WF016B-104I/CS is an exceptional choice for designers looking to integrate reliable flash memory into their next project.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess