EN
  • EN
  • DE

SST26VF064BA-104I/MF

Part No SST26VF064BA-104I/MF
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT SPI/QUAD 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Manufacturer Microchip Technology
Series SST26 SQI®
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WDFN (5x6)
Family Name SST26VF064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935118-SST26VF064BA-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF064BA-104I/MF CAD Model

Description

Microchip Technology SST26VF064BA-104I/MF Flash Memory

The SST26VF064BA-104I/MF from Microchip Technology is a versatile and high-performance 64-Mbit (8MB) Serial Quad I/O™ SuperFlash® memory device. It is designed to provide reliable and efficient data storage for a wide range of applications, including consumer electronics, industrial, telecommunications, and automotive systems. This flash memory is characterized by its low power consumption and high-speed read capabilities, making it an ideal choice for devices that require fast and efficient memory operations.

The memory is organized into 8,192 uniform 4 KByte sectors, which provides flexibility for data management and security. It also offers a 256-byte page programming operation, which is a standard feature in modern flash memory devices, enabling efficient programming and minimizing time spent writing data.

One of the key features of the SST26VF064BA-104I/MF is its SuperFlash® technology, which provides fixed erase and program times, regardless of the number of erase/program cycles that have been performed. This ensures consistent performance throughout the device's lifespan. Additionally, the device supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol with the added advantage of a Quad I/O interface, which allows for improved data throughput.

The SST26VF064BA-104I/MF operates at a wide voltage range of 2.7V to 3.6V and includes advanced security features such as a one-time programmable (OTP) secure ID area that can be used to store sensitive data or device-specific information. It also features a hardware-controlled reset function, which ensures proper device reset without the need for external components.

For design flexibility, this memory device offers various operating modes, including burst modes and a JEDEC standard manufacturer and device ID read command. It is provided in a compact 8-contact WDFN (6x5 mm) package, which makes it suitable for space-constrained applications.

In summary, the SST26VF064BA-104I/MF by Microchip Technology is a robust and high-speed flash memory component that combines performance, reliability, and security, making it an excellent choice for designers looking to enhance their storage solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4663 $88.9326
4+ $36.4853 $145.9412
5+ $35.3453 $176.7265
7+ $34.2053 $239.4371
9+ $33.0653 $297.5877
12+ $29.6442 $355.7304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess