EN
  • EN
  • DE

SST26VF032BT-104V/SM70SVAO

Part No SST26VF032BT-104V/SM70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF032
Other Names 150-SST26VF032BT-104V/SM70SVAOTR
Standard Package 2,100
HTSUS 8542.32.0071
Win Source Part Number 1254561-SST26VF032BT-104V/SM70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF032BT-104V/SM70SVAO CAD Model

Description

Microchip Technology SST26VF032BT-104V/SM70SVAO

The SST26VF032BT-104V/SM70SVAO is a cutting-edge flash memory device from the renowned manufacturer Microchip Technology. It is designed to deliver high performance, reliability, and flexibility for a wide range of applications. This product is part of the SST26VF family, which is known for its SuperFlash technology that provides a host of features suitable for a variety of electronic applications.

Key Features

  • Memory Size: The device offers a substantial 32 Mbit (4 MB) of storage capacity, which is ideal for storing firmware, configuration parameters, or data logging in embedded systems.
  • Interface Type: It utilizes a Serial Peripheral Interface (SPI) with a multi-I/O configuration, allowing for flexible and fast data transfer rates.
  • Performance: The SST26VF032BT-104V/SM70SVAO boasts a high-speed clock frequency of 104 MHz, enabling rapid read and write operations, which is crucial for applications requiring quick access to data.
  • Supply Voltage: It operates over a wide supply voltage range from 2.7V to 3.6V, making it compatible with a variety of low-power and standard 3.3V logic level systems.
  • Temperature Range: Designed for robustness, the device can operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: The memory comes in an 8-contact WDFN (SM) package, which is known for its compact footprint and suitability for space-constrained applications.
  • Endurance and Reliability: This product is engineered for high endurance with 100,000 erase/write cycles and over 20 years of data retention, ensuring long-term reliability for critical applications.

Applications

The SST26VF032BT-104V/SM70SVAO is versatile and can be used in a variety of sectors, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive electronics
  • Medical equipment
  • Networking hardware

With its robust design and advanced features, the SST26VF032BT-104V/SM70SVAO from Microchip Technology is an excellent choice for designers looking for a reliable non-volatile memory solution that can meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess