EN
  • EN
  • DE

SST26VF016BT-104V/MF70SVAO

Part No SST26VF016BT-104V/MF70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8WDFN / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF016
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254559-SST26VF016BT-104V/MF70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF016BT-104V/MF70SVAO CAD Model

Description

Microchip Technology SST26VF016BT-104V/MF70SVAO - Flash Memory

The SST26VF016BT-104V/MF70SVAO is a cutting-edge flash memory device from Microchip Technology, known for its reliability and high performance in data storage applications. This memory component is part of the SST26 series, which is designed to provide flexible and efficient memory solutions for a wide range of electronic products.

With a memory size of 16 Mbit, this Serial Quad I/O (SQI) flash device offers ample storage for firmware, configuration data, or any other type of non-volatile data storage. It operates with a supply voltage ranging from 2.7V to 3.6V, making it compatible with a variety of low-power applications.

The SST26VF016BT-104V/MF70SVAO features a 104 MHz standard SQI interface, which provides a high-speed data transfer capability. This is essential for applications that require fast read and write operations, such as real-time data logging or rapid firmware updates. The device also supports full command-set compatibility with traditional Serial Peripheral Interface (SPI) protocols, ensuring easy integration with existing designs.

One of the standout features of this Microchip flash memory is the SuperFlash technology, which offers low power consumption and superior reliability. The endurance of this chip is exceptional, with over 100,000 write cycles, and data retention is guaranteed for a minimum of 20 years, providing long-term stability for your data.

The SST26VF016BT-104V/MF70SVAO comes in a compact 8-SOIC (0.209", 5.30mm Width) package, which is ideal for space-constrained applications. Additionally, it supports a wide temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.

In summary, the SST26VF016BT-104V/MF70SVAO from Microchip Technology is a highly reliable and efficient flash memory chip that offers fast data transfer, low power consumption, and long-term data retention. Its compatibility with both SQI and SPI protocols, along with its robust operating temperature range, makes it an excellent choice for a multitude of applications in the industrial, computing, and consumer electronics sectors.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess