EN
  • EN
  • DE

SST26VF016B-104V/SN70SVAO

Part No SST26VF016B-104V/SN70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF016
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254555-SST26VF016B-104V/SN70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104V/SN70SVAO CAD Model

Description

The SST26VF016B-104V/SN70SVAO is a versatile and high-performance flash memory device from Microchip Technology, designed to cater to a wide range of applications that require reliable data storage. This 16-Mbit flash memory chip offers a flexible and efficient solution for program and data storage in consumer electronics, networking, industrial, and automotive applications.

Key Features

  • Memory Size: This device comes with a substantial 16-Mbit (2MB) storage capacity, ideal for storing firmware, parameters, and data logging.
  • Interface: It features a Serial Peripheral Interface (SPI) with a SuperFlash® technology that allows for fast read and write operations.
  • Performance: The SST26VF016B-104V/SN70SVAO offers a high-speed clock frequency of up to 104 MHz, enabling quick access to data and efficient performance.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of systems.
  • Endurance: The device boasts excellent endurance with over 100,000 erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: With a data retention period of more than 20 years, it provides a reliable storage solution over an extended period.
  • Security: The chip includes a full protection scheme with software lockable write protection to ensure the security of critical data.
  • Package: It is available in an 8-contact WSON (6x5 mm) package, which is suitable for space-constrained applications.

Applications

The SST26VF016B-104V/SN70SVAO flash memory is designed for a variety of applications, including:

  • Embedded systems
  • Digital cameras
  • Printers and scanners
  • Medical devices
  • Automotive electronics
  • Networking hardware
  • Internet of Things (IoT) devices

With its robust design and advanced features, the SST26VF016B-104V/SN70SVAO from Microchip Technology stands out as a reliable and efficient choice for designers looking to enhance their systems with secure and fast flash memory storage.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess