EN
  • EN
  • DE

SST26VF016B-104I/SN

Part No SST26VF016B-104I/SN
Manufacturer Microchip Technology
Catalog Flash
Description 2.5V/3.0V 16 Mbit Serial Quad I/O (SQI) Flash Memory | IC FLASH 16M SPI 104MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104MHz
Write Cycle Time - Word, Page 1.5ms
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SST26VF016B
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1259777-SST26VF016B-104I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104I/SN CAD Model

Description

The SST26VF016B-104I/SN is a versatile and reliable flash memory device from Microchip Technology, designed to offer high-speed data storage and retrieval with a focus on performance, reliability, and endurance. This 16-Mbit (2MB) flash memory chip is a member of the Serial Quad I/O™ (SQI) flash product family and is well-suited for a wide range of applications in the industrial, computing, and consumer electronics sectors.

Key Features

  • Memory Size: 16 Mbit (2 MByte) of storage capacity, providing ample space for firmware storage, configuration parameters, or data logging.
  • Interface: The device features a high-speed Serial Quad I/O (SQI) interface, supporting standard SPI, Dual SPI, and Quad SPI operation, which allows for efficient data transfer and quick access times.
  • Performance: Fast read speeds with a 104 MHz clock frequency ensure swift data access and boot-up times, critical for applications requiring high-speed data processing.
  • Voltage Range: Operates within a wide voltage range of 2.7V to 3.6V, making it compatible with various host device power supplies.
  • Package Type: Supplied in an 8-pin SOIC (Small Outline Integrated Circuit) package, the SST26VF016B-104I/SN is designed for surface mount technology (SMT) and is suitable for compact PCB layouts.
  • Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring stable operation under extreme conditions.
  • Security: Equipped with security features including a one-time programmable (OTP) secure ID area, which can be used to store sensitive data such as unique device identifiers or cryptographic keys.
  • Endurance and Reliability: High endurance and reliability with 100,000 erase/write cycles and over 20 years of data retention, making it an excellent choice for applications requiring frequent data updates and long-term reliability.

Applications

The SST26VF016B-104I/SN is ideal for use in a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Digital cameras
  • Medical devices
  • Smart home appliances
  • Automotive electronics
  • Networking equipment

With its combination of performance, security features, and robustness, the SST26VF016B-104I/SN from Microchip Technology is a smart choice for designers looking to incorporate reliable non-volatile memory into their next project.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4234 $50.8914
51+ $1.9884 $101.4084
78+ $1.9263 $150.2514
108+ $1.8641 $201.3228
139+ $1.8020 $250.4780
186+ $1.6156 $300.5016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,405 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess