EN
  • EN
  • DE

SST25VF512-20-4C-SAE-T

Part No SST25VF512-20-4C-SAE-T
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 512KBIT SPI 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 20µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25VF512
Standard Package 3,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 749561-SST25VF512-20-4C-SAE-T
Ultra Librarian 3D Model Ultra Librarian SST25VF512-20-4C-SAE-T CAD Model

Description

The Microchip SST25VF512-20-4C-SAE-T is a 512 Kbit SPI Serial Flash memory device designed to provide a reliable and efficient storage solution for a wide range of applications. This high-performance flash memory is part of Microchip's Serial Flash 25 Series and is optimized for use in a variety of digital devices, including microcontrollers, digital cameras, mobile devices, and other embedded systems.

Key Features

  • Memory Size: 512 Kbits, providing ample space for boot code, program code, and data storage in embedded systems.
  • Serial Interface: SPI (Serial Peripheral Interface) with speeds up to 20 MHz for fast data transfer and efficient operation.
  • Operating Voltage Range: 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of logic levels.
  • Enhanced Write Protection: Features software command set for Write Protection to safeguard data integrity and prevent accidental overwrites or erasures.
  • Endurance: High endurance with a minimum of 100,000 erase/write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Offers a data retention period of at least 100 years, providing a stable and durable storage solution.
  • Package Type: Available in an 8-contact SOIC package with a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range of -40°C to +85°C, suitable for harsh environments and demanding applications.

Applications

The SST25VF512-20-4C-SAE-T is versatile and can be used in a variety of sectors including industrial, automotive, and consumer electronics. It is particularly well-suited for applications that require fast and reliable non-volatile memory storage, such as:

  • Embedded microcontroller storage
  • Configuration parameters storage for networking hardware
  • Code shadowing for faster execution from non-volatile memory
  • Data logging and sensor data storage

With its robust design and proven durability, the Microchip SST25VF512-20-4C-SAE-T SPI Serial Flash is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0282 $61.6920
140+ $0.8438 $118.1320
215+ $0.8173 $175.7195
295+ $0.7909 $233.3155
380+ $0.7646 $290.5480
510+ $0.6855 $349.6050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess