Microchip Technology SST25VF512-20-4C-QA
The SST25VF512-20-4C-QA is a high-performance, 512 Kbit SPI Serial Flash memory device manufactured by Microchip Technology. It is designed for a wide range of applications that require high-speed, reliable data storage and retrieval. The device operates on a single 2.7-3.6V power supply, making it suitable for battery-operated and portable devices.
Key Features:
- Memory Size: 512 Kbit (64K x 8)
- Interface Type: SPI (Serial Peripheral Interface)
- Operating Voltage Range: 2.7V to 3.6V
- Performance: High-speed clock frequency of up to 20 MHz for fast read/write operations
- Endurance: 100,000 write cycles with more than 20 years of data retention
- Package: 8-lead SOIC (Small Outline Integrated Circuit)
- Temperature Range: Industrial (-40°C to +85°C)
The SST25VF512-20-4C-QA features a flexible and efficient SPI bus interface, which enables simple integration into a wide variety of design architectures. The device supports SPI modes 0 and 3, and it provides sequential read and write operations, enhancing the overall system throughput.
For security and data protection, the SST25VF512-20-4C-QA offers software and hardware write protection, including lock-down and status register protection features. This ensures the integrity and confidentiality of the data stored on the device.
Microchip Technology's SST25VF512-20-4C-QA is an ideal choice for applications such as digital voice recorders, digital cameras, MP3 players, and other devices that require non-volatile memory. Its robust design and reliability make it a preferred solution for designers looking to incorporate secure and dependable data storage into their products.
Overall, the SST25VF512-20-4C-QA represents a blend of performance, durability, and compatibility, making it a versatile memory solution for a broad range of electronic applications.