EN
  • EN
  • DE

SST25VF064C-80-4I-Q2AE-T

Part No SST25VF064C-80-4I-Q2AE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT SPI/DUAL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80 MHz 8-WSON (8x6)
Manufacturer Microchip Technology
Series SST25
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (8x6)
Family Name SST25VF064C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number SST25VF064C-80-4I-Q2AE-CT, SST25VF064C-80-4I-Q2AE-TR, SST25VF064C-80-4I-Q2AE-T-ND, SST25VF064C-80-4I-Q2AE-DKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897770-SST25VF064C-80-4I-Q2AE-T
Ultra Librarian 3D Model Ultra Librarian SST25VF064C-80-4I-Q2AE-T CAD Model

Description

Microchip Technology SST25VF064C-80-4I-Q2AE-T

The Microchip Technology SST25VF064C-80-4I-Q2AE-T is a high-performance, 64-Mbit Flash memory device that offers a wealth of features designed for flexibility and efficiency in high-speed applications. This Serial Peripheral Interface (SPI) flash memory is an ideal solution for a wide range of electronic devices including microcontroller-based applications, digital cameras, and other digital systems requiring non-volatile memory storage.

With its 80 MHz clock frequency, the SST25VF064C provides a fast read capability, enabling quick access to data. It supports SPI modes 0 and 3, ensuring compatibility with a wide range of microcontrollers and other digital devices. The flash memory is organized into 8,192 pages, each containing 256 bytes, which allows for efficient data management and storage.

One of the standout features of this device is its enhanced endurance. The SST25VF064C-80-4I-Q2AE-T is built to withstand up to 100,000 erase/write cycles, ensuring long-term reliability for applications that require frequent data updates. Additionally, the device offers a data retention period of more than 20 years, making it a suitable choice for applications where data integrity over time is critical.

The product comes in a 16-lead SOIC package, which is widely used in the industry, and is known for its compact size and ease of integration into various circuit designs. Moreover, the SST25VF064C-80-4I-Q2AE-T is designed to operate over the industrial temperature range of -40°C to +85°C, making it robust enough to function in harsh environments.

For security-sensitive applications, the SST25VF064C-80-4I-Q2AE-T includes a software write protection feature. This allows certain blocks of the memory to be protected from accidental erasure or overwriting, thereby safeguarding critical data.

In summary, Microchip's SST25VF064C-80-4I-Q2AE-T flash memory is a high-speed, reliable, and versatile storage solution that meets the needs of a wide array of applications. Its robustness, coupled with a significant level of endurance and data retention capabilities, makes it an excellent choice for designers looking to incorporate a dependable non-volatile memory into their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess