EN
  • EN
  • DE

MCT06030E3162BP100

Part No MCT06030E3162BP100
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830601-MCT06030E3162BP100
Ultra Librarian 3D Model Ultra Librarian MCT06030E3162BP100 CAD Model

Description

The MCT06030E3162BP100 is a thin film resistor manufactured by Vishay. It is designed for precision applications requiring high stability and accuracy. This resistor is a common choice for circuits demanding consistent performance over a wide range of operating conditions.

Applications:

  • Medical Equipment: Used in precise medical instruments and diagnostic devices.
  • Test and Measurement Equipment: Incorporated in multimeters, oscilloscopes, and signal generators.
  • Audio Equipment: Employed in high-end audio amplifiers and preamplifiers.
  • Industrial Control Systems: Utilized in industrial automation and process control equipment.
  • Aerospace Applications: Suitable for aerospace instrumentation and control systems.

Features:

  • Thin Film Technology: Provides excellent stability, low noise, and tight tolerance.
  • Small Size: The 0603 SMD (Surface Mount Device) package allows for high-density circuit designs.
  • High Precision: Offers a very tight tolerance for accurate resistance values.
  • Low Temperature Coefficient: Maintains stable resistance values over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Stable Performance: Ensures consistent resistance values under varying operating conditions.
  • Space Saving: The small form factor enables compact circuit designs.
  • Reliable Operation: Provides long-term performance and reduces the risk of failures.
  • Accurate Measurements: Enables precise and reliable measurements in sensitive circuits.
  • Easy Assembly: Suitable for automated surface mount assembly processes.

Technical Specifications:

  • Resistance Value: 31.6 kOhms (as indicated by 3162)
  • Tolerance: Typically ±0.1% or ±0.05%, depending on the specific grade.
  • Power Rating: Typically 0.1 W.
  • Temperature Coefficient: Usually ±25 ppm/°C or ±15 ppm/°C.
  • Operating Temperature Range: Usually -55°C to +155°C.

Always consult the official Vishay datasheet for the MCT series to verify all specifications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess